Capital Lighting, Inc. F552936U Sconces-Pocket 673310

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 3.75 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 6.38 Product Name: One Light Bath UPC: 742546092483 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 3.75 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 6.38 Product Name: One Light Bath UPC: 742546092483 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F552936U Sconces-Pocket - 673310 - Capital Lighting, Inc.
Columbus, OH, USA
F552936U Sconces-Pocket
673310
F552936U Sconces-Pocket 673310
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 3.75 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 6.38 Product Name: One Light Bath UPC: 742546092483 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Extension: 3.75
Bulb
Type: T5
Qty: 1
Wattage: 24
Finish: Satin Nickel
Weight: 6.38
Product Name: One Light Bath
UPC: 742546092483
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673310
Product Name F552936U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details