Capital Lighting, Inc. F555136 Sconces-Pocket 673309

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6.93 Product Name: One Light Bath UPC: 742546091646 Category: Bath Glass: Onyx Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6.93 Product Name: One Light Bath UPC: 742546091646 Category: Bath Glass: Onyx Mosaic

Suppliers

Company
Product
Description
Supplier Links
F555136 Sconces-Pocket - 673309 - Capital Lighting, Inc.
Columbus, OH, USA
F555136 Sconces-Pocket
673309
F555136 Sconces-Pocket 673309
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6.93 Product Name: One Light Bath UPC: 742546091646 Category: Bath Glass: Onyx Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 6.93
Product Name: One Light Bath
UPC: 742546091646
Category: Bath
Glass: Onyx Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673309
Product Name F555136 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details