Capital Lighting, Inc. F555236U Sconces-Pocket 673306

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 15.84 Product Name: Two Light Bath UPC: 742546091677 Category: Bath Glass: Onyx Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 15.84 Product Name: Two Light Bath UPC: 742546091677 Category: Bath Glass: Onyx Mosaic

Suppliers

Company
Product
Description
Supplier Links
F555236U Sconces-Pocket - 673306 - Capital Lighting, Inc.
Columbus, OH, USA
F555236U Sconces-Pocket
673306
F555236U Sconces-Pocket 673306
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 15.84 Product Name: Two Light Bath UPC: 742546091677 Category: Bath Glass: Onyx Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 15.84
Product Name: Two Light Bath
UPC: 742546091677
Category: Bath
Glass: Onyx Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673306
Product Name F555236U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details