PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 22.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Satin Nickel
Weight: 4.41
Product Name: One Light Bath
UPC: 742546094821
Category: Bath
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 673305 |
| Product Name | F556236 Sconces-Single Glass |
| Application | Residential |