Capital Lighting, Inc. F555236 Sconces-Pocket 673304

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 15.29 Product Name: Two Light Bath UPC: 742546091660 Category: Bath Glass: Onyx Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 15.29 Product Name: Two Light Bath UPC: 742546091660 Category: Bath Glass: Onyx Mosaic

Suppliers

Company
Product
Description
Supplier Links
F555236 Sconces-Pocket - 673304 - Capital Lighting, Inc.
Columbus, OH, USA
F555236 Sconces-Pocket
673304
F555236 Sconces-Pocket 673304
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 15.29 Product Name: Two Light Bath UPC: 742546091660 Category: Bath Glass: Onyx Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 13.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 15.29
Product Name: Two Light Bath
UPC: 742546091660
Category: Bath
Glass: Onyx Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673304
Product Name F555236 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details