Capital Lighting, Inc. F556070 Sconces-Single Glass 673301

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.50 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Merlot Bronze Weight: 4.41 Product Name: One Light Bath UPC: 742546094456 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.50 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Merlot Bronze Weight: 4.41 Product Name: One Light Bath UPC: 742546094456 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F556070 Sconces-Single Glass - 673301 - Capital Lighting, Inc.
Columbus, OH, USA
F556070 Sconces-Single Glass
673301
F556070 Sconces-Single Glass 673301
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.50 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Merlot Bronze Weight: 4.41 Product Name: One Light Bath UPC: 742546094456 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.50
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Merlot Bronze
Weight: 4.41
Product Name: One Light Bath
UPC: 742546094456
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673301
Product Name F556070 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details