Capital Lighting, Inc. F602636NV Flush Mounts-Other 673161

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12.43 Product Name: Three Light Ceiling UPC: 742546020899 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12.43 Product Name: Three Light Ceiling UPC: 742546020899 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F602636NV Flush Mounts-Other - 673161 - Capital Lighting, Inc.
Columbus, OH, USA
F602636NV Flush Mounts-Other
673161
F602636NV Flush Mounts-Other 673161
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12.43 Product Name: Three Light Ceiling UPC: 742546020899 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12.43
Product Name: Three Light Ceiling
UPC: 742546020899
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673161
Product Name F602636NV Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details