Capital Lighting, Inc. F848868U Exterior -Wall Mount 673159

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.37 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Deep Bronze Weight: 7.94 Product Name: One Light Outdoor Wall UPC: 742546091158 Category: Outdoor Wall Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.37 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Deep Bronze Weight: 7.94 Product Name: One Light Outdoor Wall UPC: 742546091158 Category: Outdoor Wall Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F848868U Exterior -Wall Mount - 673159 - Capital Lighting, Inc.
Columbus, OH, USA
F848868U Exterior -Wall Mount
673159
F848868U Exterior -Wall Mount 673159
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.37 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Deep Bronze Weight: 7.94 Product Name: One Light Outdoor Wall UPC: 742546091158 Category: Outdoor Wall Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.37
Extension: 9.5
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Deep Bronze
Weight: 7.94
Product Name: One Light Outdoor Wall
UPC: 742546091158
Category: Outdoor Wall
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673159
Product Name F848868U Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details