Capital Lighting, Inc. F856750 Exterior -Wall Mount 673156

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.62 Extension: 5.88 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Patina Weight: 9.57 Product Name: One Light Outdoor Wall UPC: 742546090977 Category: Outdoor Wall Glass: Light Caramel
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.62 Extension: 5.88 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Patina Weight: 9.57 Product Name: One Light Outdoor Wall UPC: 742546090977 Category: Outdoor Wall Glass: Light Caramel

Suppliers

Company
Product
Description
Supplier Links
F856750 Exterior -Wall Mount - 673156 - Capital Lighting, Inc.
Columbus, OH, USA
F856750 Exterior -Wall Mount
673156
F856750 Exterior -Wall Mount 673156
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.62 Extension: 5.88 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Patina Weight: 9.57 Product Name: One Light Outdoor Wall UPC: 742546090977 Category: Outdoor Wall Glass: Light Caramel

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.62
Extension: 5.88
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze Patina
Weight: 9.57
Product Name: One Light Outdoor Wall
UPC: 742546090977
Category: Outdoor Wall
Glass: Light Caramel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673156
Product Name F856750 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details