Capital Lighting, Inc. F856650 Exterior -Wall Mount 673154

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.62 Extension: 5.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Patina Weight: 6.45 Product Name: One Light Outdoor Wall UPC: 742546090984 Category: Outdoor Wall Glass: Light Caramel
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.62 Extension: 5.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Patina Weight: 6.45 Product Name: One Light Outdoor Wall UPC: 742546090984 Category: Outdoor Wall Glass: Light Caramel

Suppliers

Company
Product
Description
Supplier Links
F856650 Exterior -Wall Mount - 673154 - Capital Lighting, Inc.
Columbus, OH, USA
F856650 Exterior -Wall Mount
673154
F856650 Exterior -Wall Mount 673154
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.62 Extension: 5.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Patina Weight: 6.45 Product Name: One Light Outdoor Wall UPC: 742546090984 Category: Outdoor Wall Glass: Light Caramel

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.62
Extension: 5.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze Patina
Weight: 6.45
Product Name: One Light Outdoor Wall
UPC: 742546090984
Category: Outdoor Wall
Glass: Light Caramel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673154
Product Name F856650 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details