Capital Lighting, Inc. F857111 Exterior -Wall Mount 673152

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 8.8 Product Name: One Light Outdoor Wall UPC: 742546090908 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 8.8 Product Name: One Light Outdoor Wall UPC: 742546090908 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F857111 Exterior -Wall Mount - 673152 - Capital Lighting, Inc.
Columbus, OH, USA
F857111 Exterior -Wall Mount
673152
F857111 Exterior -Wall Mount 673152
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 8.8 Product Name: One Light Outdoor Wall UPC: 742546090908 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze TDL
Weight: 8.8
Product Name: One Light Outdoor Wall
UPC: 742546090908
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673152
Product Name F857111 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details