Capital Lighting, Inc. F613170U Semi-Flush Mts.-Bowl Style 673138

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Merlot Bronze Weight: 14.3 Product Name: Two Light Ceiling UPC: 742546092438 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Merlot Bronze Weight: 14.3 Product Name: Two Light Ceiling UPC: 742546092438 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F613170U Semi-Flush Mts.-Bowl Style - 673138 - Capital Lighting, Inc.
Columbus, OH, USA
F613170U Semi-Flush Mts.-Bowl Style
673138
F613170U Semi-Flush Mts.-Bowl Style 673138
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Merlot Bronze Weight: 14.3 Product Name: Two Light Ceiling UPC: 742546092438 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 6.50
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Merlot Bronze
Weight: 14.3
Product Name: Two Light Ceiling
UPC: 742546092438
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673138
Product Name F613170U Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details