Capital Lighting, Inc. F613070U Semi-Flush Mts.-Bowl Style 673135

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Merlot Bronze Weight: 10.12 Product Name: Two Light Ceiling UPC: 742546092421 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Merlot Bronze Weight: 10.12 Product Name: Two Light Ceiling UPC: 742546092421 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F613070U Semi-Flush Mts.-Bowl Style - 673135 - Capital Lighting, Inc.
Columbus, OH, USA
F613070U Semi-Flush Mts.-Bowl Style
673135
F613070U Semi-Flush Mts.-Bowl Style 673135
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Merlot Bronze Weight: 10.12 Product Name: Two Light Ceiling UPC: 742546092421 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.50
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Merlot Bronze
Weight: 10.12
Product Name: Two Light Ceiling
UPC: 742546092421
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673135
Product Name F613070U Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details