Capital Lighting, Inc. F615636NV Flush Mounts-Drum Shades 673113

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 18.08 Product Name: Two Light Ceiling UPC: 742546048244 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 18.08 Product Name: Two Light Ceiling UPC: 742546048244 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F615636NV Flush Mounts-Drum Shades - 673113 - Capital Lighting, Inc.
Columbus, OH, USA
F615636NV Flush Mounts-Drum Shades
673113
F615636NV Flush Mounts-Drum Shades 673113
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 18.08 Product Name: Two Light Ceiling UPC: 742546048244 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 18.08
Product Name: Two Light Ceiling
UPC: 742546048244
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673113
Product Name F615636NV Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details