Capital Lighting, Inc. F861310U Exterior -Wall Mount 673078

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Weight: 7.72 Product Name: One Light Outdoor Wall UPC: 742546094784 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Weight: 7.72 Product Name: One Light Outdoor Wall UPC: 742546094784 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F861310U Exterior -Wall Mount - 673078 - Capital Lighting, Inc.
Columbus, OH, USA
F861310U Exterior -Wall Mount
673078
F861310U Exterior -Wall Mount 673078
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Weight: 7.72 Product Name: One Light Outdoor Wall UPC: 742546094784 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 7.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Graphite
Weight: 7.72
Product Name: One Light Outdoor Wall
UPC: 742546094784
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673078
Product Name F861310U Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details