Capital Lighting, Inc. F861210U Exterior -Wall Mount 673072

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Graphite Weight: 6.17 Product Name: One Light Outdoor Wall UPC: 742546094623 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Graphite Weight: 6.17 Product Name: One Light Outdoor Wall UPC: 742546094623 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F861210U Exterior -Wall Mount - 673072 - Capital Lighting, Inc.
Columbus, OH, USA
F861210U Exterior -Wall Mount
673072
F861210U Exterior -Wall Mount 673072
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Graphite Weight: 6.17 Product Name: One Light Outdoor Wall UPC: 742546094623 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 7.25
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Graphite
Weight: 6.17
Product Name: One Light Outdoor Wall
UPC: 742546094623
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673072
Product Name F861210U Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details