Capital Lighting, Inc. F861210 Exterior -Wall Mount 673070

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 5.73 Product Name: One Light Outdoor Wall UPC: 742546094548 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 5.73 Product Name: One Light Outdoor Wall UPC: 742546094548 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F861210 Exterior -Wall Mount - 673070 - Capital Lighting, Inc.
Columbus, OH, USA
F861210 Exterior -Wall Mount
673070
F861210 Exterior -Wall Mount 673070
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 5.73 Product Name: One Light Outdoor Wall UPC: 742546094548 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 5.73
Product Name: One Light Outdoor Wall
UPC: 742546094548
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673070
Product Name F861210 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details