Capital Lighting, Inc. FB198036 Island/Pool Table-4 Light + 673069

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 10.14 Product Name: Five Light Pendant UPC: 742546096702 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 10.14 Product Name: Five Light Pendant UPC: 742546096702 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
FB198036 Island/Pool Table-4 Light + - 673069 - Capital Lighting, Inc.
Columbus, OH, USA
FB198036 Island/Pool Table-4 Light +
673069
FB198036 Island/Pool Table-4 Light + 673069
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 10.14 Product Name: Five Light Pendant UPC: 742546096702 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel
Weight: 10.14
Product Name: Five Light Pendant
UPC: 742546096702
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673069
Product Name FB198036 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details