Capital Lighting, Inc. F433336 Bathroom Fixtures-Five+Lights 673013

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 10.56 Product Name: Five Light Bath UPC: 742546038061 Category: Bath Glass: Katherine
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 10.56 Product Name: Five Light Bath UPC: 742546038061 Category: Bath Glass: Katherine

Suppliers

Company
Product
Description
Supplier Links
F433336 Bathroom Fixtures-Five+Lights - 673013 - Capital Lighting, Inc.
Columbus, OH, USA
F433336 Bathroom Fixtures-Five+Lights
673013
F433336 Bathroom Fixtures-Five+Lights 673013
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 10.56 Product Name: Five Light Bath UPC: 742546038061 Category: Bath Glass: Katherine

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.25
Extension: 4
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Satin Nickel
Weight: 10.56
Product Name: Five Light Bath
UPC: 742546038061
Category: Bath
Glass: Katherine

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673013
Product Name F433336 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details