PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 36.00
Length 36.00
Bulb
Finish: Cherry
Weight: 4.5
Product Name: 36`` Blade
UPC: 840506050440
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 6
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 672886 |
| Product Name | B6000CY Fans-Blades |