PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Length 22.00
Bulb
Type: NA
Finish: Samble Sand
Weight: 11.75
Product Name: 22`` Palisade Blade
UPC: 840506042438
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 13
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 672884 |
| Product Name | B5080SS Fans-Blades |