Capital Lighting, Inc. 62236-BS/OPL Sconces-Single Glass 672847

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594128604 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594128604 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62236-BS/OPL Sconces-Single Glass - 672847 - Capital Lighting, Inc.
Columbus, OH, USA
62236-BS/OPL Sconces-Single Glass
672847
62236-BS/OPL Sconces-Single Glass 672847
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594128604 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.00
Length 12.00
Extension: 4
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Wall Fixture
UPC: 641594128604
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672847
Product Name 62236-BS/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details