Capital Lighting, Inc. 62242-BS/OPL Sconces-Double Glass 672844

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Length 16.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594128611 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Length 16.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594128611 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62242-BS/OPL Sconces-Double Glass - 672844 - Capital Lighting, Inc.
Columbus, OH, USA
62242-BS/OPL Sconces-Double Glass
672844
62242-BS/OPL Sconces-Double Glass 672844
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Length 16.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594128611 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Length 16.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Wall Fixture
UPC: 641594128611
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672844
Product Name 62242-BS/OPL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details