Capital Lighting, Inc. 63953-ORB/FST Flush Mounts-Other 672841

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 3.75 Length 3.75 Extension: 3.75 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Flush Mount UPC: 641594021783 Category: Wall or Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 3.75 Length 3.75 Extension: 3.75 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Flush Mount UPC: 641594021783 Category: Wall or Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63953-ORB/FST Flush Mounts-Other - 672841 - Capital Lighting, Inc.
Columbus, OH, USA
63953-ORB/FST Flush Mounts-Other
672841
63953-ORB/FST Flush Mounts-Other 672841
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 3.75 Length 3.75 Extension: 3.75 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Flush Mount UPC: 641594021783 Category: Wall or Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 3.75
Length 3.75
Extension: 3.75
Bulb
Type: T3
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Flush Mount
UPC: 641594021783
Category: Wall or Ceiling Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672841
Product Name 63953-ORB/FST Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details