PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.50
Length 11.50
Bulb
Finish: Pewter
Weight: 20
Product Name: Air Shadow Mechanical
UPC: 840506051980
Category: Fan-Uni
Safety Listing: Dry
Motor size: 188X18
Manufacturer's Warranty: Lifetime
Electricity Use: 48
Speeds: 3-Speeds
Optional Control: Remote control (C28) included
Reverse Air: Yes
Airflow Efficienty: 4514
Airflow Efficienty: 95
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 672815 |
| Product Name | FP820PW Fans-Ceiling Fans |