Capital Lighting, Inc. 33259 Mini Pendants-Rod 672787

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome

Suppliers

Company
Product
Description
Supplier Links
33259 Mini Pendants-Rod - 672787 - Capital Lighting, Inc.
Columbus, OH, USA
33259 Mini Pendants-Rod
672787
33259 Mini Pendants-Rod 672787
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672787
Product Name 33259 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details