Capital Lighting, Inc. 33250/3 Bathroom Fixtures-Three Lights 672786

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33250/3 Bathroom Fixtures-Three Lights - 672786 - Capital Lighting, Inc.
Columbus, OH, USA
33250/3 Bathroom Fixtures-Three Lights
672786
33250/3 Bathroom Fixtures-Three Lights 672786
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672786
Product Name 33250/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details