Capital Lighting, Inc. 33260/1 Sconces-Single Glass 672785

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blacksmith Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blacksmith Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33260/1 Sconces-Single Glass - 672785 - Capital Lighting, Inc.
Columbus, OH, USA
33260/1 Sconces-Single Glass
672785
33260/1 Sconces-Single Glass 672785
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blacksmith Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Blacksmith Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672785
Product Name 33260/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details