Capital Lighting, Inc. 33250/1 Sconces-Single Glass 672784

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33250/1 Sconces-Single Glass - 672784 - Capital Lighting, Inc.
Columbus, OH, USA
33250/1 Sconces-Single Glass
672784
33250/1 Sconces-Single Glass 672784
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672784
Product Name 33250/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details