Capital Lighting, Inc. 33262 Pendants-Bowl Style 672780

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blacksmith Bronze Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blacksmith Bronze Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33262 Pendants-Bowl Style - 672780 - Capital Lighting, Inc.
Columbus, OH, USA
33262 Pendants-Bowl Style
672780
33262 Pendants-Bowl Style 672780
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blacksmith Bronze Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Blacksmith Bronze
Product Name: Three Light Pendant
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672780
Product Name 33262 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details