Capital Lighting, Inc. 31578 Island/Pool Table-Drum Shades 672767

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Island Light Category: Island Light Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Island Light Category: Island Light Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31578 Island/Pool Table-Drum Shades - 672767 - Capital Lighting, Inc.
Columbus, OH, USA
31578 Island/Pool Table-Drum Shades
672767
31578 Island/Pool Table-Drum Shades 672767
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Island Light Category: Island Light Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Island Light
Category: Island Light
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672767
Product Name 31578 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details