Capital Lighting, Inc. 25254 Bathroom Fixtures-Four Lights 672765

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.50 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.50 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25254 Bathroom Fixtures-Four Lights - 672765 - Capital Lighting, Inc.
Columbus, OH, USA
25254 Bathroom Fixtures-Four Lights
672765
25254 Bathroom Fixtures-Four Lights 672765
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.50 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 4.50
Extension: 4
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672765
Product Name 25254 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details