Capital Lighting, Inc. 38120/1 Sconces-Double Candle 672759

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7.5 Bulb Type: Xenon Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7.5 Bulb Type: Xenon Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
38120/1 Sconces-Double Candle - 672759 - Capital Lighting, Inc.
Columbus, OH, USA
38120/1 Sconces-Double Candle
672759
38120/1 Sconces-Double Candle 672759
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7.5 Bulb Type: Xenon Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 7.5
Bulb
Type: Xenon
Qty: 1
Wattage: 40
Finish: Oil Rubbed Bronze
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672759
Product Name 38120/1 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details