Capital Lighting, Inc. 33253 Mid. Chandeliers-Glass Up 672755

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome

Suppliers

Company
Product
Description
Supplier Links
33253 Mid. Chandeliers-Glass Up - 672755 - Capital Lighting, Inc.
Columbus, OH, USA
33253 Mid. Chandeliers-Glass Up
672755
33253 Mid. Chandeliers-Glass Up 672755
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672755
Product Name 33253 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details