Capital Lighting, Inc. 39507 Island/Pool Table-4 Light + 672739

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Island Light Category: Island Light Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Island Light Category: Island Light Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39507 Island/Pool Table-4 Light + - 672739 - Capital Lighting, Inc.
Columbus, OH, USA
39507 Island/Pool Table-4 Light +
672739
39507 Island/Pool Table-4 Light + 672739
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Island Light Category: Island Light Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 48.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Island Light
Category: Island Light
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672739
Product Name 39507 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details