Capital Lighting, Inc. 25243 Bathroom Fixtures-Three Lights 672738

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25243 Bathroom Fixtures-Three Lights - 672738 - Capital Lighting, Inc.
Columbus, OH, USA
25243 Bathroom Fixtures-Three Lights
672738
25243 Bathroom Fixtures-Three Lights 672738
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672738
Product Name 25243 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details