Capital Lighting, Inc. 39500/1 Sconces-Single Glass 672734

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39500/1 Sconces-Single Glass - 672734 - Capital Lighting, Inc.
Columbus, OH, USA
39500/1 Sconces-Single Glass
672734
39500/1 Sconces-Single Glass 672734
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672734
Product Name 39500/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details