Capital Lighting, Inc. 38524 Mid. Chandeliers-Glass Up 672733

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
38524 Mid. Chandeliers-Glass Up - 672733 - Capital Lighting, Inc.
Columbus, OH, USA
38524 Mid. Chandeliers-Glass Up
672733
38524 Mid. Chandeliers-Glass Up 672733
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Chrome
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672733
Product Name 38524 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details