Capital Lighting, Inc. 38523 Mid. Chandeliers-Glass Up 672732

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
38523 Mid. Chandeliers-Glass Up - 672732 - Capital Lighting, Inc.
Columbus, OH, USA
38523 Mid. Chandeliers-Glass Up
672732
38523 Mid. Chandeliers-Glass Up 672732
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672732
Product Name 38523 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details