Capital Lighting, Inc. 38528 Mini Chandeliers-Glass Shade 672731

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Category: Mini Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Category: Mini Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
38528 Mini Chandeliers-Glass Shade - 672731 - Capital Lighting, Inc.
Columbus, OH, USA
38528 Mini Chandeliers-Glass Shade
672731
38528 Mini Chandeliers-Glass Shade 672731
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Category: Mini Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Category: Mini Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672731
Product Name 38528 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details