Capital Lighting, Inc. 38519 Mini Pendants-Drum Shades 672729

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 49.00 Bulb Qty: 1 Wattage: 100 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 49.00 Bulb Qty: 1 Wattage: 100 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
38519 Mini Pendants-Drum Shades - 672729 - Capital Lighting, Inc.
Columbus, OH, USA
38519 Mini Pendants-Drum Shades
672729
38519 Mini Pendants-Drum Shades 672729
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 49.00 Bulb Qty: 1 Wattage: 100 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 49.00
Bulb
Qty: 1
Wattage: 100
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672729
Product Name 38519 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details