Capital Lighting, Inc. 25274 Bathroom Fixtures-Four Lights 672728

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.75 Extension: 7.5 Bulb Type: Xenon Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.75 Extension: 7.5 Bulb Type: Xenon Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25274 Bathroom Fixtures-Four Lights - 672728 - Capital Lighting, Inc.
Columbus, OH, USA
25274 Bathroom Fixtures-Four Lights
672728
25274 Bathroom Fixtures-Four Lights 672728
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.75 Extension: 7.5 Bulb Type: Xenon Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 5.75
Extension: 7.5
Bulb
Type: Xenon
Qty: 4
Wattage: 40
Finish: Oil Rubbed Bronze
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672728
Product Name 25274 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details