Capital Lighting, Inc. 38510/1 Sconces-Single Glass 672727

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
38510/1 Sconces-Single Glass - 672727 - Capital Lighting, Inc.
Columbus, OH, USA
38510/1 Sconces-Single Glass
672727
38510/1 Sconces-Single Glass 672727
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672727
Product Name 38510/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details