Capital Lighting, Inc. 25272 Bathroom Fixtures-Two Lights 672722

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.75 Extension: 7.5 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.75 Extension: 7.5 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25272 Bathroom Fixtures-Two Lights - 672722 - Capital Lighting, Inc.
Columbus, OH, USA
25272 Bathroom Fixtures-Two Lights
672722
25272 Bathroom Fixtures-Two Lights 672722
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.75 Extension: 7.5 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.75
Extension: 7.5
Bulb
Type: Xenon
Qty: 2
Wattage: 40
Finish: Oil Rubbed Bronze
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672722
Product Name 25272 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details