Capital Lighting, Inc. 25245 Bathroom Fixtures-Five+Lights 672719

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 9.00 Extension: 6.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 9.00 Extension: 6.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25245 Bathroom Fixtures-Five+Lights - 672719 - Capital Lighting, Inc.
Columbus, OH, USA
25245 Bathroom Fixtures-Five+Lights
672719
25245 Bathroom Fixtures-Five+Lights 672719
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 9.00 Extension: 6.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 9.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672719
Product Name 25245 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details