PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Mini Chandelier
Category: Mini Chandelier
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 672718 |
| Product Name | 38108 Mini Chandeliers-Glass Shade |
| Application | Residential |