Capital Lighting, Inc. 38103 Mid. Chandeliers-Glass Up 672710

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Chrome Product Name: Seven Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Chrome Product Name: Seven Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
38103 Mid. Chandeliers-Glass Up - 672710 - Capital Lighting, Inc.
Columbus, OH, USA
38103 Mid. Chandeliers-Glass Up
672710
38103 Mid. Chandeliers-Glass Up 672710
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Chrome Product Name: Seven Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Chrome
Product Name: Seven Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672710
Product Name 38103 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details