Capital Lighting, Inc. 25267 Flush Mounts-Other 672704

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25267 Flush Mounts-Other - 672704 - Capital Lighting, Inc.
Columbus, OH, USA
25267 Flush Mounts-Other
672704
25267 Flush Mounts-Other 672704
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 4.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672704
Product Name 25267 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details