Capital Lighting, Inc. 25265 Bathroom Fixtures-Five+Lights 672701

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25265 Bathroom Fixtures-Five+Lights - 672701 - Capital Lighting, Inc.
Columbus, OH, USA
25265 Bathroom Fixtures-Five+Lights
672701
25265 Bathroom Fixtures-Five+Lights 672701
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672701
Product Name 25265 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details