Capital Lighting, Inc. 23073-BRZ/ALB Pendants-Bowl Style 672698

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 641594143294 Category: Cable Pendant Glass: Alabaster Shipped Via: O/S Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 641594143294 Category: Cable Pendant Glass: Alabaster Shipped Via: O/S Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23073-BRZ/ALB Pendants-Bowl Style - 672698 - Capital Lighting, Inc.
Columbus, OH, USA
23073-BRZ/ALB Pendants-Bowl Style
672698
23073-BRZ/ALB Pendants-Bowl Style 672698
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 641594143294 Category: Cable Pendant Glass: Alabaster Shipped Via: O/S Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Pendant
UPC: 641594143294
Category: Cable Pendant
Glass: Alabaster
Shipped Via: O/S
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672698
Product Name 23073-BRZ/ALB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details